EN
  • EN
  • DE

SDINBDG4-8G-T

Part No SDINBDG4-8G-T
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND CL EM122
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956492-SDINBDG4-8G-T
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-T CAD Model

Description

Diodes Incorporated SDINBDG4-8G-T NAND Flash Memory

The SDINBDG4-8G-T is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of modern electronic devices. This storage solution offers an exceptional combination of speed, reliability, and storage capacity, making it an ideal choice for a wide range of applications including embedded systems, mobile devices, and IoT gadgets.

With an 8GB storage capacity, the SDINBDG4-8G-T provides ample space for operating systems, applications, and user data. It utilizes high-quality NAND flash memory cells, ensuring stable and consistent performance over the product's lifespan. The device operates on a supply voltage ranging from 2.7V to 3.6V, which allows for flexible integration into various circuit designs without the need for additional voltage regulation components.

One of the key features of the SDINBDG4-8G-T is its compatibility with the industry-standard Serial Peripheral Interface (SPI). This interface enables high-speed data transfer rates and simple connectivity with a wide array of microcontrollers and processors. The SPI interface also allows for easy scalability, making it possible to stack multiple memory devices for increased storage capacity without the need for significant changes to the host hardware or software.

The SDINBDG4-8G-T is designed with longevity in mind, boasting a high endurance rating that ensures data integrity and retention even after extensive read/write cycles. Additionally, it comes with built-in error correction code (ECC) functionality, which automatically detects and corrects any potential data errors, further enhancing the reliability of the storage medium.

This NAND flash memory is available in a compact 8-SOIC (0.209", 5.30mm Width) package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures operation under extreme conditions, which is critical for applications that may be exposed to harsh environments.

In summary, the SDINBDG4-8G-T from Diodes Incorporated is a robust and versatile NAND flash memory solution that offers a perfect blend of capacity, performance, and durability for contemporary electronic devices and applications.

You May Also Be Interested in

Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
64GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $76.3200

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess