The TMP89FW24DFG is a microcontroller unit (MCU) from Toshiba Semiconductor and Storage, belonging to the TLCS-870/C1 series. It is designed for embedded control applications, offering a balanced combination of processing capabilities, integrated peripherals, and memory options. The TMP89FW24DFG is particularly well-suited for applications demanding efficient performance with low power consumption.
Applications
- Consumer Electronics: Used in remote controls, small appliances, and audio-visual equipment for user interface control, signal processing, and basic device management.
- Industrial Automation: Employed in sensor-based systems, simple motor controllers, and process monitoring equipment where efficient data processing is required.
- Automotive Applications: Integrated into vehicle subsystems such as lighting control, door locking mechanisms, and basic body control modules.
- Medical Devices: Applied in portable medical equipment like blood glucose meters, thermometers, and basic patient monitoring devices.
- Security Systems: Utilized in alarm systems, access control panels, and security sensors for real-time data processing and communication.
Features
- 8-bit CPU Core: Equipped with a TLCS-870/C1 core, known for its efficient performance in embedded applications.
- On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation. The memory sizes are usually optimized for small to medium-scale applications.
- Timer/Counters: Features multiple timers and counters for precise timing control, PWM generation, and event counting.
- Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with external devices and peripherals.
- Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors into digital format.
- Digital I/O Ports: Offers a variety of programmable digital input/output ports for interfacing with external components.
- Low-Power Operation: Designed to minimize power consumption, making it suitable for battery-powered devices and energy-efficient systems.
- Interrupt Controller: Includes an interrupt controller for handling various interrupt sources, enabling real-time response to events.
Benefits
- Versatile Application: Suited for a diverse range of applications due to its integrated features and processing capabilities.
- Cost-Effective Solution: Offers a cost-effective option for embedded control applications, reducing overall system costs.
- Simplified Development: Supported by Toshiba’s development tools and resources, simplifying software and hardware design processes.
- Reliable Performance: Provides reliable operation in demanding environments, ensuring consistent performance.
- Compact Packaging: Available in compact packages, enabling integration into space-constrained applications.
Additional Details
The TMP89FW24DFG typically operates on a 5V power supply. Its operating temperature range is generally between -40°C to +85°C, allowing its use in various industrial and commercial settings. The specific clock frequency is application-dependent but often ranges from 10 to 20 MHz. Common package types include QFP and LQFP. It supports various communication protocols, enhancing its flexibility in different applications.