EN
  • EN
  • DE

AD8159ASVZ

Part No AD8159ASVZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD BUFF 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 077181-AD8159ASVZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8159ASVZ CAD Model

Description

Product Overview: AD8159ASVZ by Analog Devices Inc.

The AD8159ASVZ is a high-performance, quad 2:1 multiplexer from Analog Devices Inc., designed to meet the demanding requirements of high-speed data and signal routing applications. This versatile component is an essential building block in the design of complex communication systems, data centers, and high-speed networking equipment, where signal integrity and reliability are paramount.

Key Features

  • High-Speed Operation: The AD8159ASVZ is capable of switching at very high speeds, making it suitable for applications that require fast data transfer rates.
  • Low Crosstalk: Engineered to minimize signal interference, the device ensures low crosstalk between channels, preserving signal fidelity and integrity.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8159ASVZ maintains low power consumption, which is critical for thermal management and energy efficiency in system design.
  • Flexible Voltage Operation: The device operates over a wide range of supply voltages, offering design flexibility for various system requirements.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against static damage and improving system reliability.

Applications

The AD8159ASVZ is ideal for a variety of applications where high-speed data routing and signal integrity are required, including:

  • Data Communications
  • Networking Equipment
  • Signal Routing in Test and Measurement Systems
  • High-Speed Digital Signal Processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8159ASVZ is no exception. Manufactured to the highest standards, this multiplexer is designed to perform reliably under a wide range of environmental conditions, ensuring long-term stability and performance in your application.

Ordering Information

The AD8159ASVZ is available in a compact, surface-mount package, making it suitable for densely populated PCBs where space is at a premium. For ordering information, reference the complete part number AD8159ASVZ and consult the Analog Devices Inc. website or authorized distributors for pricing and availability.

With its blend of speed, power efficiency, and robust design, the AD8159ASVZ from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4594 $58.3782
7+ $18.2040 $127.4280
10+ $17.5768 $175.7680
15+ $16.3213 $244.8195
19+ $15.6930 $298.1670
23+ $15.0658 $346.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,185 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess