EN
  • EN
  • DE

SSM2220PZ

Part No SSM2220PZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description Audio Dual Matched PNP Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 36V
Vce Saturation (Maximum) @ Ib, Ic 100mV @ 100μA, 1mA
Frequency - Transition 190MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1259436-SSM2220PZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name SSM2220
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSM2220PZ CAD Model

Description

Introducing the SSM2220PZ from Analog Devices Inc.

The SSM2220PZ is a premium audio dual matched NPN transistor from Analog Devices Inc., designed to deliver exceptional audio performance in a variety of applications. This precision device is specifically tailored for professional and high-fidelity audio systems where component matching and low noise are critical to maintaining the integrity of the audio signal.

Key Features

  • Matched Transistor Pairs: The SSM2220PZ offers closely matched pairs of transistors, ensuring minimal variation in gain and characteristics between the two devices. This is crucial for differential amplifier stages in audio applications, where symmetry is key to achieving high performance.
  • Low Noise: With its low-noise specifications, the SSM2220PZ ensures that the audio signal remains clean and free from unwanted interference, preserving the original sound quality throughout the signal chain.
  • High Gain Bandwidth: The device features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising on the quality of the audio signal.
  • Excellent Thermal Stability: The SSM2220PZ is designed to maintain consistent performance over a wide range of temperatures, ensuring reliable operation even under varying environmental conditions.

Applications

  • Professional Audio Equipment
  • High-Fidelity Audio Preamps
  • Studio Mixers
  • Audio Signal Processing
  • Analog Mixing Consoles

The SSM2220PZ comes in a compact 8-lead PDIP package, making it easy to integrate into existing designs without the need for significant board redesigns. Its robust construction and high-quality manufacturing standards make it a reliable choice for engineers and audio enthusiasts looking for the best in audio transistor technology.

With the SSM2220PZ, Analog Devices Inc. continues its tradition of providing top-tier components that enhance the performance and quality of audio systems worldwide. Whether you're designing a new audio product or upgrading an existing one, the SSM2220PZ is an excellent choice for a superior audio experience.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. documentation for the SSM2220PZ.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess