EN
  • EN
  • DE

DS280DF810ABVT

Part No DS280DF810ABVT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC RETIMER 28GBPS 135-FCBGA / 28 Gbps Multi-Rate 8-Channel Retimer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Maximum) 28.4Gbps
Number of Channels 8
Signal Conditioning Input Equalization
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 135-BGA Module
Supplier Device Package 135-FCBGA (13.1x8.1)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813833-DS280DF810ABVT
Ultra Librarian 3D Model Ultra Librarian DS280DF810ABVT CAD Model

Description

Product Overview: DS280DF810ABVT from Texas Instruments

The DS280DF810ABVT is a state-of-the-art retimer from Texas Instruments designed to enhance signal integrity for high-speed communication channels. This device is an integral part of the signal chain in modern data centers, high-performance computing systems, and networking infrastructure. It is specifically engineered to combat signal degradation over long PCB traces, cables, and connectors, ensuring reliable data transmission at high speeds.

Key Features

  • Multi-Rate Flexibility: The DS280DF810ABVT supports a wide range of data rates from 9.8 Gbps to 10.3125 Gbps, making it versatile for various applications including 10G-KR, 40G-KR4, 100G-KR4, and other high-speed interfaces.
  • Advanced Signal Processing: Equipped with a powerful signal conditioning engine, it applies equalization, clock and data recovery (CDR), and de-emphasis to maintain signal fidelity across challenging media.
  • Programmable Settings: Users can fine-tune the device's settings to optimize performance for specific channel conditions via an I2C interface, which provides access to a comprehensive set of configuration registers.
  • Low Power Consumption: The device is designed to be energy-efficient, minimizing power dissipation in high-density systems where thermal management is critical.
  • Diagnostics and Monitoring: On-chip diagnostics, including eye diagram monitoring and PRBS generation/checking, enable real-time system performance assessment and troubleshooting.

Applications

The DS280DF810ABVT is ideal for a variety of applications that require robust data transfer capabilities:

  • Data Center and Enterprise Networking
  • High-Performance Computing
  • Storage Area Networks
  • Wireless Infrastructure
  • Backplane and Cable Interconnects

Quality and Reliability

As with all Texas Instruments products, the DS280DF810ABVT is manufactured to the highest quality standards. It is designed to meet stringent industrial temperature ranges, ensuring reliable operation under diverse environmental conditions. With TI's commitment to quality and longevity, customers can depend on this retimer to deliver consistent performance and extend the lifecycle of their high-speed communication systems.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.8437 $118.8437
2+ $115.0100 $230.0200
3+ $111.1763 $333.5289
4+ $99.6753 $398.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess