EN
  • EN
  • DE

PI6ULS5V9517AUEX

Part No PI6ULS5V9517AUEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8MSOP / Level Translating SMBus Repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 6pF
Supply Voltage (V) 0.8V ~ 5.5V
Current - Supply 500μA
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series 6ULS5V9517
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807796-PI6ULS5V9517AUEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9517AUEX CAD Model

Description

Overview of Product PI6ULS5V9517AUEX from Diodes Incorporated

The PI6ULS5V9517AUEX is a state-of-the-art level shifter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is specifically engineered to address the needs of multi-voltage systems where signal integrity and design flexibility are critical. The device is ideal for applications that require shifting logic levels between different operating voltages, such as interfacing between microcontrollers and peripherals with differing voltage requirements.

Key Features

  • Voltage Level Shifting: The PI6ULS5V9517AUEX can shift between a wide range of voltages, making it extremely versatile for various applications.
  • High-Speed Operation: Designed for high-speed performance, this level shifter can support fast signal propagation, minimizing delays in communication between devices.
  • Low Power Consumption: With energy efficiency in mind, the device operates with minimal power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Robust ESD Protection: The product comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static electricity damages.
  • Compact Packaging: The PI6ULS5V9517AUEX is available in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the PI6ULS5V9517AUEX makes it a perfect fit for a wide range of applications, including:

  • Mobile and Portable Devices
  • Computing Platforms
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Quality and Reliability

Diodes Incorporated ensures that the PI6ULS5V9517AUEX meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control measures to deliver consistent performance and longevity in all types of operating environments.

In summary, the PI6ULS5V9517AUEX from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to bridge voltage differences in their digital systems while maintaining signal integrity and speed.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8203 $61.5225
175+ $0.6731 $117.7925
270+ $0.6521 $176.0670
370+ $0.6311 $233.5070
475+ $0.6100 $289.7500
635+ $0.5469 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess