EN
  • EN
  • DE

PI2EQX6811ZDE

Part No PI2EQX6811ZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 6Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 1.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Part Number Series PI2EQX6811
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810608-PI2EQX6811ZDE
Ultra Librarian 3D Model Ultra Librarian PI2EQX6811ZDE CAD Model

Description

Introducing the PI2EQX6811ZDE from Diodes Incorporated

The PI2EQX6811ZDE is a cutting-edge signal conditioning and retiming repeater designed to enhance signal integrity for high-speed interfaces. Manufactured by the renowned Diodes Incorporated, this device is an essential component for modern electronic systems that require robust data transmission capabilities.

With the increasing demand for faster and more reliable data communication, the PI2EQX6811ZDE stands out as a solution for applications that involve USB 3.0, SATA 3.0, and PCI Express 2.0 interfaces. It is particularly useful in environments where signals are prone to degradation due to long cable lengths or PCB traces.

Key Features of the PI2EQX6811ZDE:

  • High-Speed Performance: The device supports data rates up to 8.0 Gbps, ensuring compatibility with rapid data transfer standards.
  • Signal Conditioning: Advanced signal equalization capabilities help to compensate for signal loss and extend the reach of high-speed signals.
  • Retiming Functionality: Integrated clock data recovery (CDR) circuits retiming the data signals, thus reducing jitter and improving signal quality.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX6811ZDE minimizes power usage, making it suitable for power-sensitive applications.
  • Compact Packaging: The device comes in a space-saving package, which is ideal for applications with limited PCB real estate.

The PI2EQX6811ZDE is not just a performance enhancer; it's also designed to be user-friendly. It requires minimal external components, which simplifies the design and reduces the time to market for products that incorporate it. Its plug-and-play nature means that it can be easily integrated into existing designs without the need for significant re-engineering.

Whether you're developing enterprise-level storage systems, high-performance computing platforms, or consumer electronics that demand high-speed data transfer, the PI2EQX6811ZDE from Diodes Incorporated is an excellent choice to ensure your product meets the highest standards of signal integrity and reliability.

Choose the PI2EQX6811ZDE for your next project and experience the difference in speed and performance that Diodes Incorporated brings to the table.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess