EN
  • EN
  • DE

SN65LVDS104PWG4

Part No SN65LVDS104PWG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 16TSSOP / 4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 3.1ns
Capacitance - Input 3pF
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 23mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series SN65LVDS104
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812091-SN65LVDS104PWG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS104PWG4 CAD Model

Description

Product Overview: SN65LVDS104PWG4 from Texas Instruments

The SN65LVDS104PWG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to deliver fast data transfer in a compact and efficient package. This device is part of TI's interface product line and is specifically engineered to extend the reach of LVDS data transmission in a variety of applications including telecom infrastructure, computing, industrial, and automotive systems.

Key Features

  • High-Speed Data Transmission: The SN65LVDS104PWG4 is capable of operating at significant speeds, making it suitable for high-speed data transfer requirements. It supports signaling rates up to 400 Mbps (200 MHz) which is ideal for applications demanding quick and efficient data communication.
  • LVDS Repeaters: The device includes four LVDS repeaters, which allow it to receive and transmit LVDS signals over a longer distance without degrading signal quality. This is essential for maintaining integrity in complex systems with extended cabling and connections.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65LVDS104PWG4 operates with a minimal power draw. This makes it an excellent choice for power-sensitive applications where maintaining a low energy footprint is critical.
  • Robust Protection Features: The device incorporates fail-safe circuitry that ensures a high impedance state at the receiver output when inputs are shorted or open, providing additional reliability and protection under fault conditions.
  • Wide Operating Temperature Range: It is designed to perform reliably in a variety of environments, with an operating temperature range from -40°C to +85°C, ensuring consistent performance across diverse operating conditions.

Applications

The SN65LVDS104PWG4's versatility makes it suitable for several applications, including:

  • High-speed data transfer in computing and server applications.
  • Signal extension in telecom infrastructure such as cellular base stations and networking equipment.
  • Industrial control systems where long-distance data transmission is needed.
  • Automotive infotainment and driver assistance systems requiring robust data communication.

In conclusion, the SN65LVDS104PWG4 from Texas Instruments is a reliable and efficient solution for extending LVDS signals across various electronic systems. Its high-speed capabilities, low power consumption, and robust protection features make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
Lowest to $2.6898
Texas Instruments
Lowest to $23.9243
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9751 $50.5767
36+ $2.7869 $100.3284
56+ $2.6927 $150.7912
80+ $2.5044 $200.3520
104+ $2.4103 $250.6712
130+ $2.3161 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,470 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess