EN
  • EN
  • DE

MIC803-41D2VM3-TR

Part No MIC803-41D2VM3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.1V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 788793-MIC803-41D2VM3-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC803
Introduction Date December 23, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC803-41D2VM3-TR CAD Model

Description

Product Overview: MIC803-41D2VM3-TR from Microchip Technology

The MIC803-41D2VM3-TR is a highly precise voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Microchip Technology, this device is an essential component for any application requiring reliable system reset functionality. The supervisor ensures that microcontrollers and other digital systems reset properly during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Threshold: The MIC803-41D2VM3-TR has a preset threshold voltage of 4.1V, providing an accurate monitoring solution for 5V systems.
  • Reset Delay Time: It offers a 140 ms minimum reset active time after it detects a voltage below the designated threshold, giving the system ample time to stabilize.
  • Low Power Consumption: With its low supply current of 3.5 µA, this device is ideal for power-sensitive applications.
  • Output Type: The supervisor features an active-low, open-drain reset output, which requires an external pull-up resistor and is compatible with a variety of logic levels.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Package: The MIC803-41D2VM3-TR comes in a compact SOT-23 package, ensuring a minimal footprint on PCBs.
  • Quality and Reliability: As part of Microchip's commitment to quality, this voltage supervisor is designed to meet stringent standards, ensuring high reliability and performance.

Applications

The MIC803-41D2VM3-TR is versatile and can be used in a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Controllers

The device's robust feature set makes it an excellent choice for designers looking to enhance system reliability and prevent data corruption due to improper power levels. With its precision voltage monitoring and low power consumption, the MIC803-41D2VM3-TR from Microchip Technology provides peace of mind for developers and engineers, ensuring that their systems operate safely and effectively under a variety of power conditions.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess