EN
  • EN
  • DE

MIC810RYC3-TR

Part No MIC810RYC3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active High/Push-Pull 3-Pin SC-70 T/R / IC VOLTAGE SUPERVISOR 2.63V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 788807-MIC810RYC3-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC810
Introduction Date May 12, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC810RYC3-TR CAD Model

Description

Microchip Technology MIC810RYC3-TR Voltage Supervisor

The MIC810RYC3-TR from Microchip Technology is a highly reliable voltage supervisor device designed to monitor power supplies in digital systems. It serves as a crucial component for ensuring system stability by providing a reset signal to the microcontroller when the supply voltage drops below a predetermined threshold. This tiny yet powerful device is a must-have for applications requiring consistent operation and protection against power supply inconsistencies.

Featuring a precision voltage monitoring capability, the MIC810RYC3-TR is tailored for systems that operate on low voltage levels. It has a factory-trimmed threshold voltage of 3.08V, which is suitable for 3.3V powered applications. The reset output remains active for a minimum of 140ms after the supply voltage falls below the threshold, ensuring that the system has ample time to stabilize during power-up, power-down, and brown-out conditions.

The MIC810RYC3-TR comes in a compact SOT-23-3 package, making it an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it offers low power consumption, which is critical for battery-operated devices. Additionally, it supports an operating temperature range of -40°C to +85°C, ensuring reliable operation across various environmental conditions.

With its active-low, open-drain reset output, the MIC810RYC3-TR can be easily interfaced with a wide range of microcontrollers and other digital systems. The open-drain configuration also allows for the connection of several devices in a wired-OR configuration, enabling the supervision of multiple voltage rails with a single reset line.

As a product of Microchip Technology, a leading provider of microcontroller and analog semiconductors, the MIC810RYC3-TR is backed by a company renowned for its high-quality standards and commitment to innovation. Whether used in consumer electronics, automotive systems, or industrial applications, this voltage supervisor is engineered to deliver dependable performance and enhance the overall reliability of your electronic system.

In summary, the MIC810RYC3-TR is a versatile, efficient, and space-saving solution for voltage monitoring needs, ensuring that your digital systems operate without interruption and are protected from the dangers of unexpected power supply issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess