EN
  • EN
  • DE

PI3DPX1203BZHEX

Part No PI3DPX1203BZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY V-QFN3590-42 T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Maximum) 8.1Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 243mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Manufacturer Pack Quantity 3,500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810894-PI3DPX1203BZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1203BZHEX CAD Model

Description

Introducing the PI3DPX1203BZHEX from Diodes Incorporated

The PI3DPX1203BZHEX is a cutting-edge, high-performance ReDriver™ designed by Diodes Incorporated to enhance signal quality in high-speed interfaces. This versatile and efficient ReDriver is an ideal solution for applications requiring improved signal integrity over long cables or PCB traces in computing, consumer electronics, and networking equipment.

Key Features

  • Signal Enhancement: The PI3DPX1203BZHEX is engineered to provide signal conditioning, including equalization, amplification, and de-emphasis, to compensate for signal degradation over long distances.
  • High-Speed Performance: This ReDriver supports data rates up to 10 Gbps per channel, making it suitable for next-generation high-speed interfaces such as USB 3.2 Gen 2x1, ensuring fast and reliable data transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3DPX1203BZHEX operates with low power consumption, reducing the overall power requirements of the system it is integrated into.
  • Programmable Settings: It features programmable settings via pin strapping or I2C, allowing for flexible and precise control over signal characteristics to match specific application needs.
  • Compatibility: The device is backward compatible with USB 3.2 Gen 1, USB 2.0, and other legacy protocols, ensuring a wide range of usability across different platforms.

Applications

The PI3DPX1203BZHEX is designed to be a versatile component in various applications, including:

  • Desktop and Laptop Computers
  • Smartphones and Tablets
  • Docking Stations and Port Replicators
  • USB Hubs and Peripherals
  • Data Storage and Servers
  • Networking and Telecommunications Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI3DPX1203BZHEX is no exception. It is built to meet the high standards of performance and durability that are expected from Diodes Incorporated products, ensuring a long operational life and consistent performance.

With its robust feature set and flexible application range, the PI3DPX1203BZHEX is a smart choice for system designers looking to enhance signal integrity in high-speed digital pathways.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6511 $51.1154
34+ $2.9958 $101.8572
52+ $2.9022 $150.9144
72+ $2.8085 $202.2120
93+ $2.7149 $252.4857
124+ $2.4341 $301.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess