EN
  • EN
  • DE

PI3EQX12908A2ZFEX

Part No PI3EQX12908A2ZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE EQX W-QFN55100-54 T&R 3.5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications PCIe 3.0, SAS3
Input CML
Output CML
Data Rate (Maximum) 12Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-WFQFN Exposed Pad
Supplier Device Package 54-TQFN (10x5.5)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813402-PI3EQX12908A2ZFEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX12908A2ZFEX CAD Model

Description

Diodes Incorporated PI3EQX12908A2ZFEX Product Overview

The PI3EQX12908A2ZFEX from Diodes Incorporated is a high-performance, PCIe 3.0 signal ReDriver designed to enhance signal integrity and extend the reach of high-speed interconnects in a wide array of applications. This advanced signal conditioning device is ideal for use in desktops, laptops, servers, workstations, and embedded systems where maintaining signal integrity over longer distances or through connectors and cables is essential.

Key Features

  • PCIe 3.0 Compliance: Supports 8.0 GT/s speed with backward compatibility to PCIe 2.0 and PCIe 1.1, ensuring a broad range of application compatibility.
  • Integrated Equalization: Adaptive CTLE (Continuous Time Linear Equalizer) provides signal conditioning, enhancing signal quality by reducing inter-symbol interference.
  • Programmable Settings: Offers programmable transmitter and receiver equalization to optimize performance for various channel conditions.
  • Low Power Consumption: Designed with power efficiency in mind, contributing to overall system power savings.
  • Small Form Factor: Available in a compact 42-contact TQFN package, making it suitable for space-constrained applications.

Applications

The PI3EQX12908A2ZFEX is versatile and can be used in a multitude of scenarios where signal integrity is paramount. Some typical applications include:

  • High-performance workstations and gaming PCs
  • Data center servers and storage systems
  • Embedded systems and IoT devices
  • Networking equipment
  • Consumer electronics requiring high-speed data transfer

Performance and Quality

Diodes Incorporated is known for its commitment to quality, and the PI3EQX12908A2ZFEX is no exception. It is built to meet the rigorous demands of modern high-speed interfaces, ensuring reliable operation in a variety of environments and applications. Its advanced signal conditioning capabilities make it an essential component for systems that require robust data transmission over PCIe interfaces.

Whether upgrading an existing system or designing a new one, the PI3EQX12908A2ZFEX ReDriver from Diodes Incorporated is an excellent choice for engineers looking to improve signal integrity and extend the reach of their PCIe 3.0 connections.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6090 $50.4360
10+ $10.3458 $103.4580
15+ $10.0225 $150.3375
21+ $9.6992 $203.6832
27+ $9.3759 $253.1493
36+ $8.4060 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess