EN
  • EN
  • DE

DS26F32ME/883

Part No DS26F32ME/883
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description DS3/E3/STS-1 Line Interface Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Height 1.905 mm
Lead Free Contains Lead
Length 8.89 mm
Logic Function Receiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 20
Number of Receivers 4
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.753 mm
Width 8.89 mm
Win Source Part Number 999125-DS26F32ME/883
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26F32ME/883 CAD Model

Description

Product Overview: DS26F32ME/883

The DS26F32ME/883 is a robust line receiver product from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This high-performance device is part of TI's range of interface products, offering reliable solutions for digital communication in harsh environments.

Key Features

  • Quadruple Differential Line Receivers: The device contains four independent differential line receivers, each capable of receiving balanced or unbalanced digital data signals.
  • Meets MIL-STD-883 Standards: The DS26F32ME/883 is manufactured to comply with the military standard MIL-STD-883, ensuring its performance under extreme conditions.
  • High Impedance: The line receivers have a high input impedance, minimizing the loading on the bus line and allowing for multiple receivers on a single bus.
  • Wide Range of Power Supply: It operates over a wide range of power supplies, from +4.75V to +5.25V, providing flexibility in various power environments.
  • Tri-State Outputs: The device features tri-state outputs, which can be put into a high impedance state, thus allowing for bus line sharing.
  • Integrated Termination Resistors: On-chip termination resistors help to simplify design and reduce external component count.

Applications

The DS26F32ME/883 is suitable for a variety of applications that require high reliability and durability, including:

  • Military and aerospace communication systems
  • Secure data transmission in harsh environments
  • Navigation and radar systems
  • Missile and satellite systems
  • Ground-based defense and communication equipment

Quality and Reliability

With Texas Instruments' commitment to quality, the DS26F32ME/883 is manufactured with the highest standards. It undergoes rigorous testing to ensure it meets the MIL-STD-883 requirements, which include tests for temperature, mechanical shocks, vibration, and radiation. This ensures that the product is not only reliable but also has a long operational life, even in the most demanding conditions.

For designers and engineers looking for a military-grade line receiver that offers both performance and durability, the DS26F32ME/883 from Texas Instruments is an excellent choice that combines advanced technology with the assurance of military-standard compliance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess