EN
  • EN
  • DE

C1S2A(T/R)

Part No C1S2A(T/R)
Manufacturer Bel Fuse Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 2 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Win Source Part Number 1050674-C1S2A(T/R)
Categories OEM Parts(C-E)
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1S2A(T/R) CAD Model

Description

The C1S2A(T/R) is a miniature fuse manufactured by Bel Fuse Inc. It's a fast-acting fuse designed to protect sensitive electronic circuits from overcurrent conditions. Its small size and reliable performance make it suitable for a wide range of applications, including portable electronics, power supplies, and industrial equipment.

Applications

  • Portable electronics (e.g., smartphones, tablets)
  • Power supplies
  • Industrial control equipment
  • Lighting ballasts
  • Battery chargers

Features

  • Fast-acting: Quickly interrupts the circuit in the event of an overcurrent.
  • Miniature size: Saves board space in compact applications.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • RoHS compliant: Compliant with environmental regulations restricting hazardous substances.
  • Surface mount package: Suitable for automated assembly.

Benefits

  • Circuit protection: Prevents damage to sensitive electronic components.
  • Compact design: Enables smaller and more compact product designs.
  • Reliable performance: Provides consistent and reliable overcurrent protection.
  • Environmentally friendly: Complies with environmental regulations.
  • Easy assembly: Surface mount package simplifies the manufacturing process.

Additional Details

The C1S2A(T/R) is typically rated for a specific current and voltage. The interrupting rating indicates the maximum fault current that the fuse can safely interrupt. The operating temperature range is an important parameter to consider, especially in harsh environments. The fuse's resistance is also a factor that can affect circuit performance. The datasheet provides detailed electrical characteristics and mechanical dimensions. This part is often used in conjunction with other protection devices, such as transient voltage suppressors (TVS diodes), to provide comprehensive circuit protection. The "(T/R)" suffix likely indicates Tape and Reel packaging for automated assembly.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess