EN
  • EN
  • DE

DS26C31TM/NOPB

Part No DS26C31TM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS26C31T/DS26C31M CMOS Quad TRI-STATE® Differential Line Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1169194-DS26C31TM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name DS26C31
Introduction Date June 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS26C31TM/NOPB CAD Model

Description

Product Overview: DS26C31TM/NOPB

The DS26C31TM/NOPB is a robust, CMOS quad differential line driver designed for digital data transmission over balanced lines. Manufactured by Texas Instruments, this integrated circuit is part of their industry-leading line of interface products. The device conforms to the TIA/EIA-422-B and ITU-T V.11 standards, making it suitable for a wide range of applications in telecommunications, networking, and data acquisition systems.

Key Features

  • Interface Type: Differential Line Driver
  • Number of Drivers: 4
  • Data Rate: High-speed operation
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: 10 mA
  • Power-Off Source Impedance: High
  • Package: SOIC-16
  • Temperature Range: -40°C to +85°C
  • Lead-Free / RoHS Compliant: Yes
  • Mounting Type: Surface Mount

Performance and Durability

The DS26C31TM/NOPB is built for reliable performance in challenging environments. It operates over a wide temperature range and is designed to withstand electrostatic discharge (ESD) events. Its tri-state outputs and high-impedance power-off mode ensure minimal power consumption and reduced line interference when the device is not in use or is powered down.

Applications

This line driver is ideal for long-distance and high-speed data communication applications. It can be used in:

  • Point-to-Point and Multidrop Data Buses
  • Digital Control Loops
  • Industrial Control Networks
  • Local Area Networks (LANs)
  • RS-422, RS-423 Communication Interfaces

Quality and Environmental Compliance

The DS26C31TM/NOPB is a testament to Texas Instruments' commitment to quality and environmental sustainability. It is lead-free and RoHS compliant, ensuring that it meets the requirements for hazardous substance regulations. TI's rigorous testing and quality assurance processes ensure that this product delivers consistent performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8310 $54.9300
70+ $1.5024 $105.1680
105+ $1.4555 $152.8275
145+ $1.4085 $204.2325
185+ $1.3616 $251.8960
250+ $1.2207 $305.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,690 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess