EN
  • EN
  • DE

LAN7500I-ABZJ-TR

Part No LAN7500I-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB-10/100/1K ETH CTRL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100/1000 Base-T/TX
Voltage - Supply 1.2V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number LAN7500
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 746692-LAN7500I-ABZJ-TR
Ultra Librarian 3D Model Ultra Librarian LAN7500I-ABZJ-TR CAD Model

Description

Microchip Technology's LAN7500I-ABZJ-TR: High-Performance USB to Ethernet Controller

The LAN7500I-ABZJ-TR is a premier USB 2.0 to 10/100/1000 Ethernet controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance integrated device offers a compact and efficient solution for connecting your USB-capable system to an Ethernet network.

Key Features

  • High-Speed USB 2.0 Support: The LAN7500I-ABZJ-TR leverages the bandwidth of USB 2.0 to deliver fast and reliable Ethernet connectivity, ensuring a seamless interface for a variety of applications.
  • Gigabit Ethernet Capability: With support for 10/100/1000 Ethernet speeds, this controller can handle the most demanding network tasks, making it perfect for multimedia, gaming, and high-speed data transfers.
  • Integrated PHY: The device includes a high-performance 10/100/1000 Ethernet PHY, which simplifies design and reduces component count, saving space and cost for embedded systems.
  • Energy Efficient: The LAN7500I-ABZJ-TR incorporates energy-efficient features such as Energy Efficient Ethernet (EEE) and Wake-on-LAN (WOL), reducing the overall power footprint of your system.
  • Industrial Temperature Range: Engineered to operate reliably in extreme conditions, it is rated for an industrial temperature range, making it suitable for harsh environments.

Applications

This versatile controller is ideal for a wide range of applications, including:

  • Embedded systems
  • Networked consumer electronics
  • Industrial automation
  • Medical devices
  • Docking stations
  • USB port replicators

Design and Integration

The LAN7500I-ABZJ-TR comes in a compact 56-pin QFN package, which is suitable for space-constrained applications. It is designed with a high level of integration to minimize external components, simplifying the design and speeding up time to market. Additionally, the device is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust performance, energy efficiency, and ease of integration, the LAN7500I-ABZJ-TR from Microchip Technology stands out as an excellent choice for designers looking to add Ethernet connectivity to their USB-based systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0762 $56.6096
18+ $5.8061 $104.5098
27+ $5.6247 $151.8669
37+ $5.4432 $201.3984
48+ $5.2618 $252.5664
64+ $4.7175 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess