EN
  • EN
  • DE

R5007ANX FU9CF66

Part No R5007ANX FU9CF66
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182091-R5007ANX FU9CF66
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5007ANX FU9CF66 CAD Model

Description

The R5007ANX FU9CF66 is a voltage detector IC manufactured by Rohm Semiconductor. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, protecting sensitive electronic components from undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Consumer electronics
  • Industrial equipment
  • Automotive systems

Features

  • High Accuracy: Provides highly accurate voltage detection, ensuring reliable system operation.
  • Low Current Consumption: Operates with very low current, extending battery life in portable applications.
  • Wide Operating Voltage Range: Supports a wide range of input voltages, making it suitable for diverse applications.
  • Adjustable Detection Voltage: Offers adjustable detection voltage options to meet specific system requirements.
  • Built-in Hysteresis: Incorporates hysteresis to prevent output chattering during voltage fluctuations.
  • Small Package: Available in a compact package, saving valuable board space.
  • Open Drain Output: Features an open drain output, allowing for flexible logic level configuration.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental friendliness.

Benefits

  • System Protection: Prevents system malfunction and data corruption caused by undervoltage conditions.
  • Improved Reliability: Enhances system reliability by ensuring proper voltage levels for critical components.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Design Flexibility: Adjustable detection voltage allows for customized system protection.
  • Simplified Design: Easy to integrate into existing circuits, reducing design complexity.

Additional Details

The R5007ANX FU9CF66 typically has a precise threshold voltage. The specific threshold voltage is determined by the suffix code (FU9CF66), which often denotes a particular voltage level within a range offered by the manufacturer. It often features a built-in capacitor for noise reduction, further improving the stability of the voltage detection. This voltage detector is commonly used in conjunction with microcontrollers and other voltage-sensitive integrated circuits. Careful consideration should be given to the pull-up resistor value when using the open-drain output to ensure proper signal levels. The device is designed to operate within a specific temperature range, as detailed in the datasheet, to maintain accuracy and reliability.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0141 $60.8460
140+ $0.8316 $116.4240
215+ $0.8062 $173.3330
300+ $0.7796 $233.8800
385+ $0.7542 $290.3670
515+ $0.6757 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess