EN
  • EN
  • DE

BSPD120480D1K

Part No BSPD120480D1K
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description SPD, 120KA, BASIC PKG., NEMA 1 E  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Surge Protection Devices (SPDs)
Mfr Eaton - Bussmann Electrical Division
Series BSPD
Package Bulk
Type Type 1
Form Base + Module
Number of Poles 1
Voltage - Continuous Operating (Max) (MCOV) 480VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Short Circuit Rating (SCRR) 200 kA
Voltage - Protection Rating (VPR) 2.5 kV
Temperature Range - Operating -40°C ~ 50°C
Features Thermally Protected
Mounting Type Chassis Mount
Approval Agency CSA, UL
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.30.8000
Standard Package 1
Win Source Part Number 1095549-BSPD120480D1K
Ultra Librarian 3D Model Ultra Librarian BSPD120480D1K CAD Model

Description

The Eaton - Bussmann Electrical Division BSPD120480D1K is a Type 1 surge protection device (SPD) from the BSPD series.

  • Device Type: Type 1 SPD
  • Series: BSPD
  • Voltage Protection Rating (VPR): 2.5kV
  • Current Discharge: 20kA @ 8/20µS
  • Current Short Circuit Rating (SCRR): 200kA
  • Voltage Continuous Operating (Max) (MCOV): 480VAC
  • Thermal Protection: Yes
  • Form: Base + Module
  • Mounting Type: Chassis Mount
  • Operating Temperature Range: -40°C to 50°C

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess