EN
  • EN
  • DE

DS125BR800SQ/NOPB

Part No DS125BR800SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE/SAS 8CH 54WQFN / Low-Power 12.5-Gbps 8-Channel Repeater With Input Equalization and Output De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications PCIe, SAS
Input CML
Output CML
Data Rate (Maximum) 12.5Gbps
Number of Channels 8
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-WFQFN Exposed Pad
Supplier Device Package 54-WQFN (10x5.5)
Part Number Series DS125BR800
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811267-DS125BR800SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS125BR800SQ/NOPB CAD Model

Description

Introducing the DS125BR800SQ/NOPB by Texas Instruments

The DS125BR800SQ/NOPB is a state-of-the-art, low-power, eight-channel, multi-rate retimer from Texas Instruments designed with the modern high-speed data interface requirements in mind. This versatile component is engineered to clean and restore data paths to ensure signal integrity and reliable system performance.

With its support for a wide range of data rates, from 1 Gbps to 12.5 Gbps per channel, the DS125BR800SQ/NOPB is an ideal solution for applications that require high-speed data transfers, such as high-performance computing, networking, and telecommunications. It can handle various protocols including PCIe, SATA, SAS, and Fibre Channel, making it a flexible choice for a multitude of system designs.

The device features an adaptive continuous-time linear equalizer (CTLE), a decision-feedback equalizer (DFE), and a clock and data recovery (CDR) circuit on each channel. These features work together to compensate for channel losses and reduce jitter, thereby enhancing signal quality over long PCB traces, cables, and connectors.

Notably, the DS125BR800SQ/NOPB includes an integrated signal conditioning capability that allows it to operate in harsh environments where signal degradation might otherwise be a concern. This ensures that data integrity is maintained even in systems with stringent performance requirements.

Energy efficiency is another key aspect of this device. The DS125BR800SQ/NOPB is designed with low-power consumption in mind, helping to reduce the overall power budget of the systems in which it is used. Its power-saving features, such as automatic power state switching and support for low-power idle states, contribute to the energy efficiency of the end application.

The device is housed in a compact 65-pin WQFN package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications. Moreover, it is characterized for operation over the industrial temperature range of -40°C to 85°C, providing reliable performance across diverse operating conditions.

In summary, the DS125BR800SQ/NOPB from Texas Instruments is a robust, high-performance retimer solution that offers design flexibility, signal integrity, and power efficiency, making it an excellent choice for designers looking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2009 $60.4018
5+ $24.7802 $123.9010
7+ $24.0058 $168.0406
9+ $23.2315 $209.0835
12+ $22.4571 $269.4852
15+ $20.1339 $302.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,087 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess