The LMH0344SQE/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. This product is specifically designed to equalize data transmitted over coaxial or twisted pair cables. It is a part of the Texas Instruments' wideband video products that offer a comprehensive solution for distributing high-speed digital video signals.
- Maximum Data Rate: 3 Gbps
- Supported Video Formats: HD
- Adaptive Equalization: Automatically compensates for cable losses and is able to equalize up to 120 meters of Belden 1694A at 1.5 Gbps, and up to 140 meters of Belden 1694A at 270 Mbps
- Integrated Reclocker: Reduces jitter and improves the overall signal integrity
- Package: Compact 16-pin WQFN package
- Power Efficiency: Advanced technology, designed to be energy efficient