EN
  • EN
  • DE

DS100KR401SQE/NOPB

Part No DS100KR401SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8CH 10.3GBPS 54WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 10.3Gbps
Number of Channels 8
Delay Time 200ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 54-WQFN (10x5.5)
Win Source Part Number 142720-DS100KR401SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS100KR401SQE/NOPB CAD Model

Description

DS100KR401SQE/NOPB Detailed Description

The DS100KR401SQE/NOPB offers exceptional capabilities for managing high-speed data links, featuring robust equalization and retiming functionalities. Its design supports data rates up to 10.3125 Gbps, effectively serving a broad spectrum of applications.

  • Features and Benefits:
    • High-speed capacity up to 10.3125 Gbps.
    • Advanced equalization and retiming for superior link performance.
    • Energy-efficient design for optimized power usage.
    • Compact package ideal for dense circuit boards.
  • Applications and Projects:
    • High-speed networks and data communications.
    • Telecommunication systems.
    • Data storage infrastructures.
    • Networking and enterprise solutions.
  • Additional Information:
    • Supports long-range data transmission with minimal signal degradation.
    • Easy to integrate into existing systems.

You May Also Be Interested in

Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7953 $51.5906
5+ $21.1654 $105.8270
8+ $20.5040 $164.0320
11+ $19.8426 $218.2686
14+ $19.1812 $268.5368
18+ $17.1969 $309.5442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess