The LMP91000SDE/NOPB from Texas Instruments is a versatile, configurable AFE (Analog Front-End) potentiostat designed to interface with electrochemical sensors. This product is a part of the company's extensive portfolio of sensor ICs and is a highly integrated solution that is ideal for a variety of applications, including industrial monitoring, medical diagnostics, and environmental monitoring.
- Operating Voltage Range: 2.7V to 5.25V.
- Temperature Sensor: On-chip temperature sensor for temperature compensation.
- Low-Power Mode: Reduces current consumption when the sensor is not in use.
- Programmable Cell Current: Eight options ranging from 5μA to 750μA.
- Adjustable Cell Bias Voltage: Allows optimization of sensor performance.
- Programmable TIA Gain: Accommodates various input ranges.
- Interface: Supports both analog and digital systems, controlled via I2C.
- Package: 14-pin WSON.
- Operating Temperature Range: -40°C to +85°C.