EN
  • EN
  • DE

HMC509LP5ETR

Part No HMC509LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency Range 3.9 ~ 4.4GHz, 7.8 ~ 8.8GHz
Frequency - Center 4.15GHz, 8.3GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 10
Icc Max 270mA
Pushing (MHz/V) 10
Power (dBm) 7.5±2.5, 12.5±2.5
Phase Noise Typ (dBc/Hz) -115
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Part Number Series HMC509
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810030-HMC509LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC509LP5ETR CAD Model

Description

Product Overview: HMC509LP5ETR by Analog Devices Inc.

The HMC509LP5ETR is a high-performance, wideband GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage Controlled Oscillator (VCO) designed to cater to a variety of RF and microwave applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this VCO operates over a frequency range of 6.5 GHz to 13.5 GHz, making it an ideal choice for applications in the fields of test and measurement, satellite communication, and broadband wireless systems.

Key Features

  • Frequency Range: The device covers a broad frequency range from 6.5 GHz to 13.5 GHz, enabling it to be used in multiple high-frequency applications.
  • Output Power: It provides a consistent output power, ensuring reliable performance across the entire operating frequency range.
  • Phase Noise Performance: The HMC509LP5ETR boasts excellent phase noise characteristics, which is critical for systems that require high signal purity.
  • Power Supply: It operates on a single positive supply voltage, simplifying the power supply design.
  • Package: The VCO is packaged in a compact 5x5 mm QFN package, which is suitable for space-constrained applications.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.

Applications

  • Fixed Wireless Access (FWA)
  • Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Private Mobile Radios

With its robust design and versatile features, the HMC509LP5ETR from Analog Devices Inc. is engineered to meet the stringent requirements of modern RF and microwave systems. Its ability to provide stable and reliable VCO performance makes it a go-to component for designers looking to enhance system accuracy and signal integrity in their high-frequency applications.

You May Also Be Interested in

RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
Analog Devices Inc.
VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $52.6209
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1370MHZ 0.3-4.7V 12.7X12.7MM / 1370MHz Center Frequency 0.3 V ~ 4.7 V Voltage Controlled Oscillator 6 ±2 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $55.9624
Crystek Corporation
VCO 1355MHZ 0.5-15V 12.7X12.7MM / 1355MHz Center Frequency 0.5 V ~ 15 V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9880 $73.9760
4+ $30.3491 $121.3964
6+ $29.4007 $176.4042
8+ $28.4523 $227.6184
10+ $27.5039 $275.0390
13+ $24.6587 $320.5631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess