EN
  • EN
  • DE

UCC2583D

Part No UCC2583D
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Switch Mode Secondary Side Post Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 8.9 V ~ 14 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1276111-UCC2583D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2583D CAD Model

Description

Overview of Texas Instruments UCC2583D

The Texas Instruments UCC2583D is a state-of-the-art power management integrated circuit designed to cater to a wide array of applications requiring efficient and reliable power supply solutions. This versatile chip is a crucial component in the design of switch-mode power supplies, offering advanced features that enhance performance, reduce power consumption, and ensure stability across various conditions.

Key Features

  • High-Performance PWM Controller: At the core of the UCC2583D is a Pulse Width Modulation (PWM) controller that delivers precise control over the power supply output, ensuring optimal efficiency and performance.
  • Wide Operating Range: The device is capable of operating over a broad voltage range, making it suitable for a variety of power systems and ensuring compatibility with different global standards.
  • Integrated Fault Protection: With built-in over-current, over-voltage, and under-voltage protection, the UCC2583D safeguards the power supply and the end application from potential damage caused by abnormal operating conditions.
  • Soft Start Capability: The soft start feature minimizes inrush current during startup, which helps to prevent stress on components and extends the overall lifespan of the power supply.
  • Frequency Synchronization: This function allows multiple UCC2583D devices to synchronize their switching frequencies, reducing electromagnetic interference (EMI) and optimizing the performance of systems with multiple power supply units.

Applications

The UCC2583D is ideal for use in a variety of applications, including but not limited to:

  • AC-DC power supplies for industrial systems
  • Telecommunication equipment power supplies
  • DC-DC converters for distributed power systems
  • Power supplies for servers and networking hardware
  • LED lighting and electronic ballasts

Reliability and Quality

As with all Texas Instruments products, the UCC2583D is manufactured to meet the highest quality and reliability standards. Engineers and designers can trust this component to deliver consistent performance and longevity in their power supply designs.

Overall, the UCC2583D from Texas Instruments is a robust and flexible solution for modern power management challenges, combining advanced features with proven reliability to satisfy the demands of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1228 $56.9824
18+ $5.8443 $105.1974
27+ $5.6617 $152.8659
37+ $5.4790 $202.7230
48+ $5.2964 $254.2272
64+ $4.7485 $303.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess