Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Brushed DC
Function Controller - Current Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications Use For General
Supply Voltage (V) 0V ~ 5.5V
Voltage - Load 5.9V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800942-DRV8701ERGER
Ultra Librarian 3D Model Ultra Librarian DRV8701ERGER CAD Model

Description

The DRV8701ERGER from Texas Instruments is a high-performance, brushed DC motor driver designed for powering motors in a wide range of applications. This integrated circuit (IC) offers a robust and efficient solution for driving single brushed DC motors. It is ideal for use in industrial, automotive, and consumer applications where reliable motor control is essential.

Key Features

  • Operating Voltage: The DRV8701ERGER operates over a wide supply voltage range from 6V to 28V, making it versatile for various applications.
  • Output Current: Capable of delivering up to 3.5A of continuous output current and 8A peak, it can drive a wide range of motors.
  • Integrated MOSFETs: The H-bridge motor driver includes integrated N-channel power MOSFETs, which provide high-performance and efficient motor control.
  • Protection Features: It comes with a suite of protection features including overcurrent, overtemperature, undervoltage lockout, and crossover-current protection, ensuring safe operation under various conditions.
  • Configurable Control: The device offers a PH/EN or PWM interface that allows for easy control of motor speed and direction.
  • Small Package: The DRV8701ERGER is available in a compact VQFN package, which is suitable for space-constrained applications.

Applications

The DRV8701E motor driver is perfect for a range of applications including:

  • Robotics and Automated Guided Vehicles (AGVs)
  • Power tools and lawn equipment
  • Industrial pumps and valves
  • Consumer electronics
  • Automotive accessories

Design Support

Texas Instruments provides extensive design support for the DRV8701ERGER with application notes, evaluation modules, and a comprehensive technical documentation to assist in the design and development process, ensuring a smooth integration of the motor driver into your project.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €1.0992
ECAD model for DRV8812PWPR
Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to €0.9145
ECAD model for DRV8832DGQ
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to €0.8179
ECAD model for DRV10866DSCR
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to €32.8581
ECAD model for MC33886PVW
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to €4.2981
ECAD model for DRV8301DCAR
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to €4.3408
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.9689
ECAD model for DRV8803PWPR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.7174
ECAD model for DRV8800PWP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €0.8651 €47.5831
130+ €0.7099 €92.2820
200+ €0.6877 €137.5408
275+ €0.6655 €183.0253
355+ €0.6433 €228.3708
475+ €0.5768 €273.9919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,610 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention