EN
  • EN
  • DE

GD25Q64BZIG

Part No GD25Q64BZIG
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823987-GD25Q64BZIG
Ultra Librarian 3D Model Ultra Librarian GD25Q64BZIG CAD Model

Description

The GD25Q64BZIG is a 64M-bit serial flash memory, providing a versatile and efficient storage solution for a wide range of applications. This high-capacity memory device is designed to offer reliable performance and low power consumption, making it suitable for embedded systems, consumer electronics, and IoT devices.

Applications

  • Embedded Systems
  • Consumer Electronics (e.g., set-top boxes, TVs)
  • Networking Devices
  • IoT Devices
  • Storage of firmware and configuration data

Features

  • 64M-bit (8M-byte) capacity
  • Standard SPI interface: Supports SPI modes 0 and 3
  • Dual/Quad SPI: High-speed data transfer capabilities
  • Clock frequency: Up to 120MHz for rapid data access
  • Low power consumption: Active, Standby, and Deep Power-Down modes
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 32KB and 64KB blocks
  • Write Protect: Hardware and software write protection
  • Data Retention: 20 years
  • Endurance: 100,000 Program/Erase cycles
  • Package: Available in various industry-standard packages

Benefits

  • High Capacity: Provides ample storage for firmware, data logging, and other application needs.
  • Fast Performance: Enables quick boot-up and data access with high clock frequency and Dual/Quad SPI.
  • Low Power: Extends battery life in portable devices with efficient power management.
  • Reliable Storage: Ensures data integrity with long retention and high endurance.
  • Easy Integration: Simplifies system design with standard SPI interface and compact packaging.

Additional Details

The GD25Q64BZIG operates on a single power supply and features advanced security options to protect stored data. It offers a variety of erase options, including sector, block, and chip erase, providing flexibility in memory management. Its robust design and wide operating temperature range ensure reliable operation in diverse environments. The device is commonly used in applications requiring frequent data updates and long-term storage.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess