EN
  • EN
  • DE

DRV8311PRRWR

Part No DRV8311PRRWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 24V ABS MAX, 3 TO 20V, 3-PHASE B
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology NMOS
Step Resolution -
Applications General Purpose
Current - Output 5A
Voltage - Supply 3V ~ 20V
Voltage - Load 3V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (3x3)
Base Product Number DRV8311
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372109-DRV8311PRRWR
Ultra Librarian 3D Model Ultra Librarian DRV8311PRRWR CAD Model

Description

The DRV8311PRRWR from Texas Instruments is a state-of-the-art motor driver integrated circuit that is designed to efficiently drive brushless DC (BLDC) motors. It is a highly versatile and robust device that is suitable for a wide range of applications, including industrial drives, automotive systems, and consumer electronics.

Key Features

  • Integrated Gate Drivers: The DRV8311PRRWR includes six integrated gate drivers with the capability to drive N-channel MOSFETs, providing high-efficiency output stages for three-phase motor control.
  • Advanced Protection: It features a range of protection features such as overcurrent, undervoltage, overtemperature, and fault reporting to ensure reliable operation under various conditions.
  • Configurable Control: The device offers flexible control interfaces, including both PWM and analog inputs, allowing for easy integration with a variety of microcontrollers or control systems.
  • Power Range: This motor driver operates over a wide power supply range, accommodating various application requirements.
  • Compact Packaging: The DRV8311PRRWR is available in a compact 28-pin HTSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the DRV8311PRRWR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive applications such as fuel pumps, HVAC blowers, and engine cooling fans.
  • Industrial automation systems, including robotics, conveyor belts, and CNC machines.
  • Consumer electronics like drones, electric scooters, and high-performance computing fans.

Summary

The Texas Instruments DRV8311PRRWR motor driver combines performance, versatility, and reliability to meet the needs of modern motor control applications. Its advanced feature set and compact design make it an ideal solution for engineers looking to optimize their motor control systems for efficiency and longevity.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2435 $55.9575
100+ $1.0203 $102.0300
155+ $0.9884 $153.2020
210+ $0.9566 $200.8860
275+ $0.9247 $254.2925
365+ $0.8290 $302.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,524 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess