The Texas Instruments 74AC11373DW is an octal transparent D-type latch with 3-state outputs. This device is part of the advanced CMOS (AC) logic family, offering high speed and low power consumption, making it suitable for a wide range of digital logic applications.
Applications
- Data buffering
- Address latching
- Memory address decoding
- Microprocessor systems
- Data storage registers
Features
- Octal transparent D-type latch
- 3-state outputs
- High-speed operation: tpd = 5.5 ns (typical)
- Low power consumption
- Wide operating voltage range: 2 V to 6 V
- Output drive capability: 24 mA
- Package: SOIC-20 (DW)
- Operating temperature range: -40°C to +85°C
Benefits
- Efficient data storage and retrieval
- Flexible system design with 3-state outputs
- High-speed data transfer
- Low power consumption for energy-efficient systems
- Reliable operation over a wide voltage and temperature range
The 74AC11373DW is a versatile and reliable latch suitable for various digital logic applications. Its high speed, low power consumption, and 3-state outputs make it a popular choice for buffering data, latching addresses, and implementing data storage registers in microprocessor systems and other digital circuits.