EN
  • EN
  • DE

AX102272

Part No AX102272
Manufacturer Belden Inc.
Catalog Keystone - Inserts
Description 10GX JACK MDVO BLACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Inserts
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1169827-AX102272
Ultra Librarian 3D Model Ultra Librarian AX102272 CAD Model

Description

The AX102272 Keystone Insert is a versatile connector designed for use in keystone jacks and wall plates.

  • Compatible with: various keystone connectors
  • Provides: reliable and secure connection
  • Made of: high-quality materials
  • Suitable for: a wide range of applications including data networking, telecommunications, and audio/video installations
  • Active product: Yes
  • Package: bulk
  • Manufacturer: Belden Inc.
  • Moisture Sensitivity Level: Not Applicable
  • REACH Regulations: unaffected

You May Also Be Interested in

TE Connectivity
INSERT RJ45 JACK COUPLER
Need more? Email Us
Tripp Lite
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Belden Inc.
10GX JACK MDVO BLACK
Need more? Email Us
Belden Inc.
CAT6+ JACK MDVO BROWN TIA 606
Need more? Email Us
TE Connectivity
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Tripp Lite
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us
Panduit Corp
INSERT JACK
Need more? Email Us
Panduit Corp
INSERT RJ45 JACK TO IDC CONN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess