EN
  • EN
  • DE

MC74LCX74DTG

Part No MC74LCX74DTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low-Voltage CMOS Dual D-Type Flip-Flop With 5 V-Tolerant Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 7pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1219779-MC74LCX74DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LCX74
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC74LCX74DTG CAD Model

Description

ON Semiconductor MC74LCX74DTG Dual D-Type Positive Edge-Triggered Flip-Flop

The MC74LCX74DTG from ON Semiconductor is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed to operate from a 2.3V to 3.6V power supply. This makes it ideal for interfacing with 3.3V logic levels in modern digital systems. The MC74LCX74DTG is part of the LCX family of products which are known for their low voltage operation and low power consumption.

Each flip-flop has independent DATA, SET, RESET, and CLOCK inputs with both Q and outputs. This level of control provides the user with the flexibility needed for a variety of synchronous and asynchronous applications. The SET and RESET inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop, which is particularly useful in initialization and emergency stop scenarios.

The MC74LCX74DTG utilizes advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. This balance of speed and power efficiency is critical in today's battery-operated portable devices and low-power applications. Furthermore, the device is designed with an input hysteresis which allows for slower input transition signals and better noise immunity, enhancing the performance of the circuit in real-world noisy environments.

ON Semiconductor's MC74LCX74DTG is offered in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device also features the capability to drive 24 mA at the outputs, providing good signal integrity and driving capability.

Key features of the MC74LCX74DTG include:

  • Designed for 2.3V to 3.6V VCC operation
  • 5V tolerant inputs
  • High impedance glitch free bus loading during power up and power down
  • High-speed operation: tPD = 4.5 ns (max) at VCC = 3.3V
  • Power-off high impedance inputs and outputs
  • ±24 mA output drive capability
  • Static Drive (IOH/IOL)
  • Implements patented noise/EMI reduction circuitry
  • Latch-up performance exceeds JEDEC 78 conditions
  • ESD performance:
    • Human Body Model: >2000V
    • Machine Model: >200V

The MC74LCX74DTG is a robust and versatile flip-flop that is well-suited for a wide range of applications including communication systems, data processing, industrial control, and any logic circuit requiring high-speed and low-power performance.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess