Product Overview: DS90CF384AMTDX by Texas Instruments
The DS90CF384AMTDX is a high-performance, low-power, LVDS (Low Voltage Differential Signaling) receiver integrated circuit produced by Texas Instruments. This versatile chip is designed to support high-speed data transmission in a wide range of applications, making it a popular choice for designers who require robust data communication in their systems.
Key Features
- LVDS Technology: The DS90CF384AMTDX leverages LVDS technology to achieve high-speed data transfer rates while minimizing power consumption and electromagnetic interference, ensuring reliable performance in noise-sensitive applications.
- High Data Rates: This receiver supports data rates up to 655 Mbps, allowing for the rapid transfer of information and making it well-suited for high-resolution video and other bandwidth-intensive applications.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the DS90CF384AMTDX is designed to function reliably in a variety of environmental conditions, making it ideal for industrial and automotive applications.
- Low Power Consumption: The device is optimized for low power usage, which is critical for battery-powered and energy-efficient systems.
- Compatibility: It is compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other LVDS-compliant devices.
Applications
The DS90CF384AMTDX is suitable for a diverse array of applications, including:
- High-resolution video displays and projectors
- Automotive infotainment and navigation systems
- Industrial control displays
- Telecommunication infrastructure
- Medical imaging equipment
Product Specifications
Below are some of the technical specifications for the DS90CF384AMTDX:
- Package: TSSOP-56
- Supply Voltage: 3.3V ±0.3V
- Number of Channels: 4
- Operating Temperature Range: -40°C to +85°C
With its combination of high-speed data transfer, low power consumption, and robust performance across varying conditions, the DS90CF384AMTDX from Texas Instruments stands out as a leading solution for LVDS data reception in demanding applications.