EN
  • EN
  • DE

TMS320F28027FPTTR

Part No TMS320F28027FPTTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tape & Reel
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I²C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TMS320
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368810-TMS320F28027FPTTR
Ultra Librarian 3D Model Ultra Librarian TMS320F28027FPTTR CAD Model

Description

Product Overview: TMS320F28027FPTTR

The TMS320F28027FPTTR is a highly integrated, high-performance microcontroller solution tailored for industrial applications. Manufactured by Texas Instruments, this device is part of the C2000™ 32-bit Microcontroller family, specifically designed for real-time control applications. The TMS320F28027FPTTR offers a perfect blend of processing power, embedded memory, and peripheral set to cater to a wide range of control functionalities.

Key Features

  • High-Performance CPU: At the heart of the TMS320F28027FPTTR is a 32-bit CPU, known as the C28x, which is capable of running at up to 60 MHz. This CPU is designed for real-time control and offers a high level of precision and processing power.
  • Flash Memory: The device is equipped with 64 KB of high-speed flash memory, which allows for reliable storage of code and data. This non-volatile memory ensures data retention even in the absence of power.
  • RAM: It also comes with 12 KB of RAM, facilitating efficient data handling and processing.
  • Digital Signal Processing: The microcontroller features an onboard digital signal processor (DSP), which is ideal for complex algorithms and control theory operations, making it an excellent choice for digital power conversion and motor control applications.
  • Robust Peripherals: This device includes a rich set of peripherals such as PWM outputs, analog-to-digital converters (ADCs), serial communication ports, and more. These peripherals support a variety of industrial communication protocols and interfaces.
  • Enhanced Control Peripherals: The TMS320F28027FPTTR offers specialized peripherals for advanced control applications, including high-resolution PWM units and enhanced capture modules.
  • Package and Temperature Range: The TMS320F28027FPTTR comes in a 48-pin LQFP package and is specified for operation over an extended temperature range, making it suitable for harsh industrial environments.

Applications

The TMS320F28027FPTTR microcontroller is ideal for a variety of applications, including but not limited to:

  • Motor Control (AC Induction, Brushless DC, Stepper, Servo)
  • Power Supplies (DC to DC, AC to DC, Inverters)
  • Digital Power Conversion
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Automotive Control Systems

With its robust design and powerful feature set, the TMS320F28027FPTTR from Texas Instruments is a versatile choice for engineers looking to implement advanced control systems in their industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1419 $57.1352
18+ $5.8600 $105.4800
27+ $5.6769 $153.2763
37+ $5.4938 $203.2706
48+ $5.3107 $254.9136
64+ $4.7613 $304.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,630 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess