EN
  • EN
  • DE

NCV7718CDPR2G

Part No NCV7718CDPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (6)
Interface SPI
Technology Power MOSFET
Applications General Purpose
Current - Output 550mA
Voltage - Supply 3.15V ~ 5.25V
Voltage - Load 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number NCV7718
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 832445-NCV7718CDPR2G
Ultra Librarian 3D Model Ultra Librarian NCV7718CDPR2G CAD Model

Description

The NCV7718CDPR2G from ON Semiconductor is a versatile octal half-bridge driver designed to manage moderate load currents in automotive and industrial applications. This integrated circuit (IC) is engineered to provide efficient control of brush DC motors, solenoids, and other inductive loads with a high level of precision and flexibility.

Key Features

  • Multiple Channel Configuration: The device features eight half-bridge drivers that can be configured as 0.5 H-bridges, 1.5 H-bridges, or a combination thereof, providing the flexibility needed for various control schemes.
  • High Output Current: Each half-bridge can deliver a continuous output current of up to 0.9A, making it suitable for driving a wide range of loads.
  • Wide Operating Voltage: The NCV7718CDPR2G operates over a broad voltage range from 5.5V to 40V, accommodating various power supply requirements.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • SPI Interface: An SPI interface facilitates communication with microcontrollers, allowing for precise control of the half-bridges.
  • Diagnostic Functions: The IC provides diagnostic feedback that can be used to monitor the status of the half-bridges and identify faults, enhancing system reliability.

Applications

The NCV7718CDPR2G is particularly well-suited for automotive applications, including headlamp leveling, HVAC flap control, and engine management systems. It is also applicable in industrial settings where controlled actuation is required, such as in automation systems and robotic actuators.

Package and Quality

This product is offered in a 24-lead SOIC package, which is designed for surface mount technology (SMT) and fits well in compact PCB layouts. ON Semiconductor ensures high manufacturing standards, with the NCV7718CDPR2G being AEC-Q100 qualified, making it reliable for use in harsh automotive environments.

Overall, the NCV7718CDPR2G is a robust solution for designers looking to integrate a high-performance, flexible half-bridge driver into their automotive or industrial control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7467 $52.1873
45+ $2.2537 $101.4165
69+ $2.1833 $150.6477
95+ $2.1129 $200.7255
123+ $2.0425 $251.2275
164+ $1.8312 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess