EN
  • EN
  • DE

UC1717SP/883B

Part No UC1717SP/883B
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938004-UC1717SP/883B
Ultra Librarian 3D Model Ultra Librarian UC1717SP/883B CAD Model

Description

The UC1717SP/883B is a high-quality integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to meet the stringent requirements of sophisticated electronic systems, providing reliable and efficient performance under a variety of conditions.

Key Features

  • Robust Output Driver: The UC1717SP/883B features a powerful output driver capable of delivering the necessary current to drive a wide range of loads, making it suitable for high-power applications.
  • Highly Stable Operation: Stability is a hallmark of this IC, ensuring consistent performance over its entire operating range, which is critical for applications requiring precision and reliability.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature spectrum, making it ideal for use in environments with extreme temperature variations.
  • Rigorous Quality Standards: As a product that meets the 883B military specification, the UC1717SP/883B adheres to the highest standards of quality and performance, suitable for military and aerospace applications.

Applications

The UC1717SP/883B is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply control
  • Military and aerospace electronics
  • Industrial automation systems
  • High-reliability consumer electronics

Technical Specifications

The UC1717SP/883B boasts a range of technical specifications that make it a top choice for designers and engineers:

  • High-current totem pole output
  • Wide supply voltage range
  • Low power consumption
  • Fast rise and fall times for efficient switching

Conclusion

With its robust design, high reliability, and adherence to military specifications, the UC1717SP/883B from Texas Instruments stands out as a premium choice for those seeking an IC that delivers consistent, high-level performance in demanding applications. Its versatility and durability make it an invaluable component in the design of advanced electronic systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess