Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series DirectPath
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Operating Supply Voltage 3 V ~ 3.6 V
Board Type Fully Populated
Utilized IC / Part DRV632
Supplied Contents Board(s)
Win Source Part Number 772842-DRV632EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name DRV632
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DRV632EVM CAD Model

Description

DRV632EVM Product Overview

The DRV632EVM is a fully integrated evaluation module presented by Texas Instruments, designed to showcase the capabilities and features of the DRV632, a direct-path, 2Vrms audio line driver. This evaluation module (EVM) serves as a comprehensive platform for both professionals and hobbyists to test, assess, and explore the functionalities of the DRV632 integrated circuit (IC).

Key Features

  • High-Quality Audio Performance: The DRV632EVM delivers an exceptional audio experience with a high signal-to-noise ratio (SNR) and low distortion, ensuring crystal-clear audio reproduction.
  • Direct-Path Technology: The IC's direct-path technology eliminates the need for DC blocking capacitors, thus reducing the overall component count and simplifying the audio signal chain.
  • Flexible Power Supply: With a wide power supply range, the DRV632EVM can operate from a single 2.7V to 5.5V supply, making it suitable for a variety of audio applications.
  • Adjustable Gain Settings: The module allows for easy gain configuration, enabling users to tailor the output to their specific needs.
  • Thermal and Short-Circuit Protection: The DRV632EVM is designed with built-in protection features to ensure reliable operation under adverse conditions.

Applications

The versatility of the DRV632EVM makes it an ideal choice for a wide range of applications, including:

  • Professional and consumer audio equipment
  • Mixers and audio interfaces
  • Active speakers and soundbars
  • Automotive audio systems

Design and Development Support

The DRV632EVM comes with comprehensive support materials to facilitate rapid development and integration. This includes detailed documentation, reference designs, and access to Texas Instruments' online community and technical support. Engineers and designers can leverage these resources to accelerate time-to-market for their audio solutions.

Conclusion

In summary, the DRV632EVM from Texas Instruments stands out as a robust and versatile evaluation module that offers an easy-to-use platform for testing the DRV632 line driver. With its superior audio performance, direct-path technology, and extensive support, it provides an invaluable tool for developing high-fidelity audio applications.

You May Also Be Interested in

Texas Instruments
TAS5162DKD6EVM / TAS5162DKD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5162DKD6EVM
STMicroelectronics
EVAL BOARD FOR FDA802 / FDA802 - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA802SB-SA
Texas Instruments
BOARD EVALUATION LM48510SD / LM48510 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for LM48510SDBD
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12040TOBO1
Adafruit Industries LLC
2.5W CLASS D AUDIO AMPLIFIER
Need more? Email Us
ECAD model for 2130
Cirrus Logic Inc.
REFERENCE BOARD FOR CS4525 PWM / CRD4525 Evaluation Board
Need more? Email Us
ECAD model for CRD4525-Q1
Texas Instruments
EVAL MODULE FOR TAS5414BQ1 PHD
Need more? Email Us
ECAD model for TAS5414BQ1PHDEVM
Texas Instruments
BOARD EVALUATION LM4809LQ / LM4809 Boomer® Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for LM4809LQBD
ON Semiconductor
BOARD EVAL NCS8353 AUDIO AMP / Amplifier Evaluation Board
Need more? Email Us
ECAD model for NCS8353MNGEVB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention