EN
  • EN
  • DE

EVAL-FDA802SB-SA

Part No EVAL-FDA802SB-SA
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR FDA802 / FDA802 - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Voltage - Supply 5.5V ~ 50V
Board Type Fully Populated
Utilized IC / Part FDA802
Supplied Contents Board(s)
Base Product Number FDA802
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1341576-EVAL-FDA802SB-SA
Ultra Librarian 3D Model Ultra Librarian EVAL-FDA802SB-SA CAD Model

Description

EVAL-FDA802SB-SA Product Overview

The EVAL-FDA802SB-SA from STMicroelectronics is a state-of-the-art evaluation board designed for audio enthusiasts and professionals seeking to experience the superior sound quality and performance of the FDA802SB digital audio power amplifier. This evaluation platform allows users to thoroughly test and assess the capabilities of the FDA802SB chip, which is renowned for its high efficiency, low distortion, and exceptional audio fidelity.

Key Features

  • High-Quality Audio Performance: The FDA802SB chip integrated into the evaluation board delivers premium audio quality with a power output of up to 2 x 80W into a 4-ohm load. This ensures a rich and powerful sound experience suitable for high-end audio systems.
  • Efficient Power Management: With an advanced power management system, the EVAL-FDA802SB-SA ensures efficient power consumption, reducing heat dissipation and extending the life of the audio components.
  • Flexible Connectivity: The board offers a variety of input options, including I2S and TDM digital audio interfaces, making it compatible with a wide range of audio sources and systems.
  • User-Friendly Interface: The evaluation board is equipped with user-friendly controls and indicators, including volume control, mute function, and LED status indicators, allowing for easy operation and monitoring.
  • Advanced Protection Features: The FDA802SB chip comes with built-in protection mechanisms such as overcurrent protection, thermal shutdown, and clip detection, ensuring the safety and reliability of the audio system.

Applications

The EVAL-FDA802SB-SA is ideal for a variety of high-performance audio applications, including home theater systems, active speakers, soundbars, and professional audio equipment. Its robust design and comprehensive feature set make it an excellent tool for developers and audio engineers to prototype and test their audio solutions.

Conclusion

STMicroelectronics' EVAL-FDA802SB-SA evaluation board is an essential tool for those looking to harness the power and quality of the FDA802SB digital audio power amplifier. With its high-quality audio output, efficient power management, and advanced features, this evaluation board is a versatile and reliable platform for developing cutting-edge audio products.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
6.1-W, DIGITAL INPUT, SMART AMP
Lowest to $1.4150

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess