Products specifications Report Issue?

Accessory Type Flashing Element
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562459-704.943.5
Ultra Librarian 3D Model Ultra Librarian 704.943.5 CAD Model

You May Also Be Interested in

Honeywell
BUTTON FOR AML41D INDIC ONLY
Need more? Email Us
ECAD model for AML51-D10WW
TE Connectivity
SOLDERLESS LED SOCKETS
Need more? Email Us
ECAD model for 2174024-1
Visual Communications Company - VCC
INDICATOR LIGHT HOLDER
Need more? Email Us
ECAD model for 5100-822
Dialight
LARGE PANEL IND.
Need more? Email Us
ECAD model for 051-3402-01-301
JKL Components Corp.
MOUNTING CLIP FOR JKL ZFC-18C CO
Need more? Email Us
ECAD model for ZRC-18C-MC
JKL Components Corp.
END CAP RUBBER 2.6MM CCFL
Need more? Email Us
ECAD model for BF2.6/RC
Kingbright Corporation
LED HOLDER FOR 3MM LED LAMP
Need more? Email Us
ECAD model for RTC32
Schneider Electric
MOUNTING BASE FOR XACA PILOT LIT
Need more? Email Us
ECAD model for ZB2BV006
Dialight
MIN. DIMMER PANEL IND.
Need more? Email Us
ECAD model for 204-0111-203

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention