EN
  • EN
  • DE

LM48510SDBD

Part No LM48510SDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM48510SD / LM48510 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.9W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5V
Board Type Fully Populated
Utilized IC / Part LM48510
Supplied Contents Board(s)
Base Product Number LM48510
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.40.2000
Other Names TEXTISLM48510SDBD,2156-LM48510SDBD
Standard Package 1
Win Source Part Number 1033065-LM48510SDBD
Ultra Librarian 3D Model Ultra Librarian LM48510SDBD CAD Model

Description

The LM48510SDBD from Texas Instruments is a state-of-the-art audio power amplifier designed for high-quality sound applications. This compact yet powerful device is perfect for portable and space-constrained applications, delivering exceptional audio performance while maintaining energy efficiency.

Key Features:

  • High Output Power: The LM48510SDBD is capable of delivering 1.5W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it suitable for a wide range of audio applications.
  • Advanced Pop & Click Circuitry: This amplifier incorporates advanced pop and click circuitry that eliminates noise which would otherwise occur during turn-on and turn-off transitions.
  • Micro-Power Shutdown Mode: Featuring a micro-power shutdown mode with an ultra-low shutdown current of 0.1μA (typical), the LM48510SDBD ensures efficient power management, making it ideal for battery-powered devices.
  • Superior Sound Quality: With a signal-to-noise ratio (SNR) that is typically 90dB, and very low noise floor, this amplifier provides crisp, clear audio for an enhanced listening experience.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating, ensuring long-term reliability and stability.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook and Desktop Computers
  • Portable DVD Players, PDAs

The LM48510SDBD is available in a space-saving 9-bump micro SMD package, which is a critical feature for modern, space-constrained electronic devices. With its advanced features and robust design, the LM48510SDBD from Texas Instruments represents a top choice for designers looking to enhance the audio performance of their products without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess