Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Active
Amplifier Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 2 @ 2 Ohm; 79W x 4 @ 4 Ohm
Voltage - Supply 8 V ~ 22 V
Board Type Fully Populated
Utilized IC / Part TAS5414B
Supplied Contents Board(s), Cable(s)
Win Source Part Number TAS5414BQ1PHDEVM-355159
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414BQ1PHDEVM CAD Model

Description

The TAS5414BQ1PHDEVM from Texas Instruments is a comprehensive evaluation module designed for audiophiles, engineers, and automotive audio system designers who demand high-quality sound and robust performance. This advanced tool enables users to thoroughly assess the capabilities of the TAS5414B, a high-efficiency, four-channel digital audio amplifier that is part of TI's PurePathâ„¢ HD technology suite.

Key Features

  • High-Performance Audio: With the TAS5414B at its core, the EVM delivers exceptional audio quality with a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), ensuring crystal-clear sound reproduction.
  • Four-Channel Amplification: The module supports a quad-channel output, making it ideal for multi-speaker configurations in automotive and home audio systems.
  • Efficient Power Use: The TAS5414B incorporates advanced Class-D technology, providing high power efficiency and reducing heat dissipation, which is crucial for automotive and compact audio applications.
  • Easy Integration: The EVM is designed for simple integration with a variety of audio sources and systems, allowing for quick and easy setup and testing.
  • Diagnostic Features: Built-in diagnostics and protection features safeguard the amplifier against faults, ensuring reliability and longevity of the audio system.

Applications

The TAS5414BQ1PHDEVM is versatile and can be used in a range of applications, including:

  • Automotive audio systems
  • Home theater systems
  • Professional audio equipment
  • Active speaker systems

Technical Specifications

The evaluation module includes a variety of technical features that showcase the TAS5414B's capabilities:

  • Supply Voltage Range: 10.8 V to 26.4 V
  • Output Power: Up to 23 W per channel into 4 ohms
  • Audio I/O Connectivity: Differential inputs and PWM output stages
  • Thermal and Overcurrent Protection

With the TAS5414BQ1PHDEVM, Texas Instruments provides a powerful platform for developing and testing high-fidelity audio solutions. Whether for automotive entertainment or high-end audio systems, this evaluation module is an essential tool for achieving the best audio performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA021V1
Analog Devices Inc.
Need more? Email Us
ECAD model for SSM2305-EVALZ
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA013V1
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA012V1
Texas Instruments
AUTOMOTIVE, 45V, 13A, DIGITAL IN
Lowest to $32.9980
ECAD model for TAS6684QPHDRQ1
Analog Devices Inc.
IC AMP CLASS D MONO 15.8W 30WLP
Lowest to $4.8896
ECAD model for MAX98371EWV+
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12040TOBO1
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12070TOBO1
Analog Devices Inc.
Need more? Email Us
ECAD model for SSM2317-MINI-EVALZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention