EN
  • EN
  • DE

DRV3211QPFPQ1

Part No DRV3211QPFPQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.3V-18V 80HTQFP / Motor Driver SPI 80-HTQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Applications Automotive
Voltage - Supply 5.3V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number DRV3211
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342195-DRV3211QPFPQ1
Ultra Librarian 3D Model Ultra Librarian DRV3211QPFPQ1 CAD Model

Description

DRV3211QPFPQ1 Automotive H-Bridge Driver

The DRV3211QPFPQ1 from Texas Instruments is a state-of-the-art automotive H-Bridge driver designed to deliver high-performance and reliable operation for a wide range of vehicular applications. This advanced integrated circuit is engineered to meet the rigorous standards of the automotive industry, providing an optimal solution for driving brushed DC motors, stepper motors, and other similar loads.

This robust driver is housed in a compact 48-pin HTQFP (Thin Quad Flat Package) with PowerPAD™, which ensures efficient thermal dissipation and space-saving on the PCB. The DRV3211QPFPQ1 operates over a wide supply voltage range from 4.5 V to 28 V, making it versatile for various automotive power systems.

The device boasts an array of features designed to enhance performance and safety. It includes integrated charge pump regulators, which enable the device to maintain full H-Bridge output power even at low supply voltages. Additionally, the DRV3211QPFPQ1 offers a comprehensive set of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), thermal shutdown (TSD), and cross-conduction prevention logic, which safeguard the device and the system against fault conditions.

With its flexible control interface, the DRV3211QPFPQ1 can be controlled via both PWM (Pulse Width Modulation) and PH/EN (Phase/Enable) input signals, providing designers with the flexibility to choose the control method that best suits their application. The device also includes a current sense output, which allows for real-time monitoring of the motor current, facilitating advanced control strategies such as torque control and stall detection.

The DRV3211QPFPQ1 is AEC-Q100 qualified, ensuring reliable operation in the harsh automotive environment characterized by extreme temperature variations, vibrations, and electrical transients. It is an ideal choice for automotive applications such as power seats, power mirrors, HVAC valve actuators, and other in-vehicle motor control systems.

Overall, the DRV3211QPFPQ1 offers automotive system designers a robust, flexible, and high-performance H-Bridge driver solution, backed by Texas Instruments' commitment to quality and long-term reliability.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess