EN
  • EN
  • DE

MCP4362-503E/ST

Part No MCP4362-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 257 Taps SPI Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 257
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4362
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4362503EST
Standard Package 96
Win Source Part Number 1321539-MCP4362-503E/ST
Ultra Librarian 3D Model Ultra Librarian MCP4362-503E/ST CAD Model

Description

Microchip Technology MCP4362-503E/ST Digital Potentiometer

The MCP4362-503E/ST is a high-performance, digitally controlled potentiometer (digipot) developed by the renowned semiconductor manufacturer, Microchip Technology. This advanced component is designed to provide precise resistance tuning in a compact, surface-mount package, making it an ideal solution for a wide range of applications that require variable resistance settings.

The MCP4362-503E/ST is part of Microchip's MCP43XX series of digital potentiometers, which are known for their reliability and versatility. This particular model features a quad-channel configuration, offering multiple potentiometers in a single chip for applications that need parallel resistance adjustments or more complex control systems. Each potentiometer channel can be individually programmed via a serial interface, using the industry-standard SPI protocol for ease of integration into digital systems.

Key features of the MCP4362-503E/ST include:

  • A resistance range of 50kΩ per potentiometer channel.
  • Non-volatile memory (EEPROM) to store the wiper position, ensuring the last set resistance is maintained even after power cycling.
  • High-resolution 7-bit (128 steps) or 8-bit (256 steps) adjustment options, providing fine-grained control over the resistance setting.
  • Low temperature coefficient, which ensures minimal deviation in resistance with changes in temperature, thus providing stable performance across a wide range of environmental conditions.
  • Wide operating voltage range from 2.7V to 5.5V, allowing for flexible power supply options.

This digipot is packaged in a 20-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for automated assembly and space-constrained applications. Its robust design and high-quality construction make the MCP4362-503E/ST a reliable choice for advanced industrial, automotive, consumer electronics, and communication systems where precise electronic tuning is essential.

Overall, the MCP4362-503E/ST digital potentiometer from Microchip Technology offers designers a compact, precise, and easy-to-use solution for digitally controlling resistance in their electronic circuits. With its rich feature set and flexible design, it is an excellent choice for a multitude of applications that require the highest level of performance and reliability.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess