EN
  • EN
  • DE

RTC-72423A LF

Part No RTC-72423A LF
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836002-RTC-72423A LF
Ultra Librarian 3D Model Ultra Librarian RTC-72423A LF CAD Model

Description

The RTC-72423A LF is a Real-Time Clock (RTC) module manufactured by EPCOS (TDK). It's designed to provide accurate timekeeping in a variety of electronic devices. This module typically includes a quartz crystal oscillator, a CMOS RTC IC, and often a battery backup to maintain timekeeping even when the main power is off.

Applications:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Metering devices (e.g., electricity, water, gas meters)
  • Data loggers
  • Consumer electronics (e.g., set-top boxes, DVD players)

Features:

  • Accurate timekeeping
  • Low power consumption
  • I2C interface for communication
  • Battery backup capability
  • Programmable alarm functions
  • Calendar function (year, month, day, weekday)
  • Automatic leap year correction
  • 32.768 kHz crystal oscillator

Benefits:

  • Precise time and date information for critical applications.
  • Extended battery life in battery-powered devices due to low power consumption.
  • Simplified integration with microcontrollers through the I2C interface.
  • Continuous timekeeping even during power outages thanks to the battery backup.
  • Flexible alarm settings for triggering events at specific times.
  • Reduced development time with built-in calendar and leap year correction functions.
  • Reliable operation with a stable 32.768 kHz crystal oscillator.

Additional Details:

The RTC-72423A LF communicates with a host microcontroller via the I2C serial interface, allowing for easy reading and writing of time and date information. The integrated battery backup ensures that the time and date are maintained even when the main power supply is removed. The module also includes programmable alarm functions, which can be used to generate interrupts at specific times or dates. The 'LF' suffix typically indicates that the component is lead-free and RoHS compliant, adhering to environmental regulations. Specific accuracy figures and operating voltage ranges should be confirmed in the datasheet.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3572 $94.7144
3+ $38.8572 $116.5716
4+ $37.6429 $150.5716
6+ $36.4286 $218.5716
8+ $35.2143 $281.7144
10+ $31.5714 $315.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess