The TMS4164-15NL is a high-performance 65,536-word by 1-bit dynamic random-access memory (DRAM) integrated circuit, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This precision-engineered memory module is designed to meet the rigorous demands of a wide array of computing and digital applications, providing reliable and efficient data storage solutions.
Key Features
- Memory Capacity: The TMS4164-15NL offers a substantial storage capacity of 64 kilobits, organized as 65,536 words by 1 bit, catering to applications that require a moderate amount of RAM.
- Access Time: With an access time of 150 nanoseconds, this DRAM ensures swift data retrieval, contributing to the overall performance enhancement of the system it is integrated with.
- Single +5V Power Supply: The device operates on a single +5V power supply, simplifying power management in circuit designs and ensuring compatibility with a wide range of digital systems.
- Package Type: It comes in a DIP (Dual In-line Package) with 16 pins, which is a standard through-hole mounting package, making it suitable for prototyping and production in various electronic devices.
- Refresh Requirement: As with all DRAMs, the TMS4164-15NL requires periodic refreshing to maintain data integrity. It supports both RAS-only and CAS-before-RAS refresh modes for flexible refresh cycles.
- Operating Temperature: This memory chip is designed to operate within a temperature range of 0°C to 70°C, ensuring stable performance across a wide range of environmental conditions.
Applications
The TMS4164-15NL is ideal for use in computing systems, personal computers, and industrial control applications that require a balance between performance and power consumption. Its reliability and Texas Instruments' reputation for quality make it a preferred choice for designers and engineers looking to incorporate a trusted memory solution into their products.
About Texas Instruments
Texas Instruments is a global semiconductor company that designs, manufactures, and sells a broad portfolio of integrated circuits. With a focus on developing analog chips and embedded processors, TI's products are at the heart of electronics across a vast range of industries and applications. The company is committed to delivering high-quality solutions that empower design innovation and drive a better, more integrated world.