EN
  • EN
  • DE

TAS5508PAGRG4

Part No TAS5508PAGRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO PWM PROC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 212577-TAS5508PAGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5508PAGRG4 CAD Model

Description

The TAS5508PAGRG4 is a high-performance, eight-channel digital audio PWM processor from Texas Instruments, designed for advanced digital amplifier applications. It is a part of the PurePath™ Digital technology line, which is renowned for delivering high-quality audio in consumer electronics. This integrated circuit is specifically engineered to provide efficient audio processing solutions for home theater systems, multi-channel audio systems, and mini/micro component systems.

Key Features

  • Audio Processing: The TAS5508PAGRG4 supports a wide range of audio processing capabilities, including advanced PWM modulation and sophisticated error correction, which ensures crystal-clear sound quality.
  • Channel Configuration: It can handle up to eight audio channels, making it ideal for surround sound setups and other complex audio configurations.
  • Sample Rates: It is compatible with a variety of sample rates, supporting 32 kHz to 192 kHz, allowing for high-definition audio playback.
  • Flexibility: The device offers I²S and TDM audio input formats, providing flexibility in system design and integration with other components.
  • Dynamic Range: With its high signal-to-noise ratio and dynamic range, the TAS5508PAGRG4 delivers a premium listening experience.

Applications

The versatility of the TAS5508PAGRG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Home theater receivers
  • DVD receivers
  • Car audio systems
  • Professional audio systems
  • Active speakers with built-in amplifiers

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to 85°C
Package / Case 64-TQFP (10x10)
Data Interface Serial, I²S, TDM
Resolution 24-bit

Overall, the TAS5508PAGRG4 by Texas Instruments represents a sophisticated solution for digital audio processing, offering both performance and flexibility to meet the needs of high-end audio applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9593 $59.8372
9+ $12.2743 $110.4687
13+ $11.8908 $154.5804
18+ $11.5072 $207.1296
23+ $11.1236 $255.8428
31+ $9.9729 $309.1599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,216 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess