EN
  • EN
  • DE

DRA631AIZKKQ1

Part No DRA631AIZKKQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tube
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 969834-DRA631AIZKKQ1
Ultra Librarian 3D Model Ultra Librarian DRA631AIZKKQ1 CAD Model

Description

Introducing the DRA631AIZKKQ1 from Texas Instruments

The DRA631AIZKKQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to meet the rigorous demands of the automotive industry, providing a robust and reliable solution for automotive applications.

At the heart of the DRA631AIZKKQ1 is an advanced processor that delivers exceptional performance for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and automotive cluster displays. Its powerful processing capabilities ensure smooth and responsive user experiences, even when handling complex tasks and high-resolution graphics.

Key Features:

  • High Performance: Equipped with a high-speed processing core, the DRA631AIZKKQ1 is capable of handling multiple applications simultaneously without compromising on speed or efficiency.
  • Enhanced Graphics: With integrated graphics processing units, this product supports high-definition displays and provides superior image quality for an immersive visual experience.
  • Connectivity: The DRA631AIZKKQ1 offers a range of connectivity options including CAN, USB, and Ethernet, facilitating seamless integration with other components and systems within the vehicle.
  • Security: Security is a top priority, and the DRA631AIZKKQ1 incorporates advanced security features to protect against unauthorized access and ensure the safety of automotive systems.
  • Automotive-Grade: Designed to withstand the harsh conditions of automotive environments, this product meets the industry's stringent standards for temperature, shock, and vibration.

The DRA631AIZKKQ1 also supports a variety of operating systems and software frameworks, which allows for flexibility in application development and system design. Developers can leverage Texas Instruments' comprehensive support and development tools to accelerate the design cycle and bring products to market faster.

With its combination of performance, graphics capabilities, connectivity, and security, the DRA631AIZKKQ1 from Texas Instruments is an ideal choice for next-generation automotive systems. It provides the reliability and functionality required to drive innovation in the automotive sector, ensuring a safer and more enjoyable driving experience.

For more information on the DRA631AIZKKQ1, including detailed specifications, application notes, and design resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.6177 $51.6177
3+ $42.3530 $127.0590
4+ $41.0295 $164.1180
6+ $39.7059 $238.2354
7+ $38.3824 $268.6768
9+ $34.4118 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess