EN
  • EN
  • DE

SSTUH32864EC/G,557

Part No SSTUH32864EC/G,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 1/14BIT SOT536-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Supply Voltage 1.7 V to 1.9 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 127237-SSTUH32864EC/G,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUH32864EC/G,557 CAD Model

Description

The SSTUH32864EC/G,557 is a high-performance, registered logic interface device from NXP Semiconductors, designed to ensure robust communication and signal integrity in complex electronic systems. This product is part of the LFBGA family and is commonly used in server memory modules, high-speed communication systems, and advanced computing applications.

Key Features

  • Interface Type: The device features a 1.8V CMOS interface with a 25-bit 1:2 configurable registered buffer designed for 1.8 V operation.
  • High Speed: It supports high-speed data transfer, which is essential for modern computing applications.
  • Low Power Consumption: The SSTUH32864EC/G,557 is designed for low power consumption, making it suitable for energy-efficient designs.
  • Reliability: With its robust design and manufacturing, it offers reliable performance even in demanding conditions.
  • Package: The product is available in a 96-ball LFBGA package, which is known for its small footprint and high interconnect density.

Applications

This NXP product is versatile and can be used in a variety of applications. Some of the common applications include:

  • High-performance server memory modules
  • Data center infrastructure
  • Networking and telecommunications equipment
  • High-speed signal processing

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.8V ±0.1V
Operating Temperature -40°C to +85°C
Package Type 96-ball LFBGA
RoHS Compliant

Ordering Information

To order or inquire about the NXP SSTUH32864EC/G,557, please refer to its complete part number and contact an authorized NXP distributor or visit the NXP official website for more details.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess