EN
  • EN
  • DE

AP1701ES5-HL

Part No AP1701ES5-HL
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181201-AP1701ES5-HL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1701ES5-HL CAD Model

Description

Product Overview: AP1701ES5-HL from Diodes Incorporated

The AP1701ES5-HL is a robust and efficient voltage detection and system reset IC, expertly designed and manufactured by Diodes Incorporated. This compact and reliable component is an essential part of electronic systems requiring precise voltage monitoring and power-on reset functionality.

Key Features

  • Precision Voltage Monitoring: The AP1701ES5-HL ensures accurate voltage detection, making it ideal for systems that require consistent voltage levels for optimal performance.
  • Low Power Consumption: This device is optimized for energy efficiency, which helps to minimize the power drain on your system, thereby extending battery life in portable applications.
  • Adjustable Thresholds: The voltage threshold levels are programmable, offering flexibility to be used in a variety of applications with different voltage requirements.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, making it versatile for use in multiple environments and systems.
  • Manual Reset Input: It includes a manual reset input that provides an additional layer of control to the system operators.

Applications

The AP1701ES5-HL is suitable for a vast array of applications, including but not limited to:

  • Consumer Electronics
  • Computer Systems
  • Industrial Controls
  • Portable/Battery-Powered Devices
  • Automotive Systems

Product Specifications

The AP1701ES5-HL comes in a compact SOT-25 package, which is not only space-saving but also conducive for automated assembly processes. The operating temperature range of -40°C to +85°C ensures reliability across a wide range of environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1701ES5-HL is no exception. It is designed to meet the stringent standards required for industrial and automotive grade components, ensuring long-term reliability and performance.

With its combination of features, the AP1701ES5-HL from Diodes Incorporated is a solid choice for designers looking for a voltage detection and system reset solution that is both high-quality and cost-effective.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess