EN
  • EN
  • DE

DP83848LFQSQE

Part No DP83848LFQSQE
Manufacturer Texas Instruments
Catalog Ethernet Interface
Description Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 40-VQFN -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 6 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 40
RoHS Compliant
Thickness 900 µm
Width 6 mm
Win Source Part Number 1027177-DP83848LFQSQE
Categories Ethernet Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP83848LFQSQE CAD Model

Description

The DP83848LFQSQE is a robust, feature-rich physical layer transceiver from Texas Instruments, designed for high-speed network communication. This advanced device is part of the DP83848 family, which is known for its reliability and performance in Ethernet applications.

With its support for 10BASE-T and 100BASE-TX Fast Ethernet standards, the DP83848LFQSQE ensures compatibility with a wide range of network devices and infrastructures. It is optimized for ease of use and minimal external component count, which makes it an ideal solution for space-constrained applications.

Key Features:

  • Interface: MII (Media Independent Interface) for seamless integration with MAC controllers.
  • Auto-MDIX: Automatic Medium-Dependent Interface Crossover functionality allows the use of direct or crossover Ethernet cables without the need for manual switching.
  • Energy Efficient: Includes power-saving features that reduce overall system power consumption when the network is idle or during periods of low traffic.
  • Performance: Robust signal quality and performance with built-in error detection and correction mechanisms to ensure data integrity.
  • Flexibility: Configurable through software settings, allowing for customization to specific application requirements.
  • Industrial Temperature Range: Designed to operate in harsh environments with a temperature range of -40°C to 85°C.

Applications:

The DP83848LFQSQE is versatile and can be used in various applications, including:

  • Embedded systems
  • Industrial automation
  • Building management systems
  • Networked printers and scanners
  • Home networking equipment

Overall, the DP83848LFQSQE from Texas Instruments is a reliable and efficient solution for designers looking to integrate network capabilities into their products with minimal design complexity and excellent performance.

You May Also Be Interested in

Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Microchip Technology
IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Lowest to $92.5374
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess