EN
  • EN
  • DE

KSZ8721CL-TR

Part No KSZ8721CL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP  /  1/1 Transceiver Full MII 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8721
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ8721CL TR,KSZ8721CL-CT,KSZ8721CL TR-ND,KSZ8721CLTR-ND,KSZ8721CLTR,KSZ8721CL-DKR
Standard Package 1,000
Win Source Part Number 1068018-KSZ8721CL-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8721CL-TR CAD Model

Description

Microchip Technology's KSZ8721CL-TR Ethernet Transceiver

The KSZ8721CL-TR by Microchip Technology is a robust and highly integrated Ethernet transceiver that facilitates the implementation of network connectivity with efficient data handling. Designed to meet the rigorous demands of the growing Ethernet applications, this transceiver is an ideal choice for a wide range of industrial, automotive, and consumer applications where reliable network communication is a must.

Key Features

  • 10Base-T/100Base-TX IEEE 802.3 Compliant: The KSZ8721CL-TR adheres to the IEEE 802.3 standards, ensuring compatibility with 10Base-T and 100Base-TX network environments.
  • Low-Power Consumption: This transceiver is designed with power efficiency in mind, reducing the overall power consumption of the system it is integrated into.
  • HP Auto MDI/MDI-X: With the inclusion of HP Auto MDI/MDI-X, the need for crossover cables is eliminated as the transceiver automatically detects and configures the MDI/MDIX configuration, simplifying network setup and maintenance.
  • Robust ESD Protection: The device comes equipped with Electrostatic Discharge (ESD) protection, making it resilient against common electrostatic threats and ensuring long-term reliability.
  • Integrated Voltage Regulator: An integrated 3.3V to 1.8V voltage regulator allows for single 3.3V supply operation, streamlining power management within the system.

Applications

The KSZ8721CL-TR is versatile and can be used in various applications, including:

  • Embedded systems
  • Network printers and servers
  • Industrial control systems
  • Networked home entertainment systems
  • Automotive diagnostics interfaces

Package and Availability

The KSZ8721CL-TR comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that is lead-free and RoHS compliant, reflecting Microchip's commitment to environmental sustainability. Available in tape and reel packaging, it is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its combination of performance, integration, and quality, the Microchip Technology KSZ8721CL-TR Ethernet transceiver stands out as a reliable solution for designers looking to incorporate network connectivity into their products with minimal hassle and maximum efficiency.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess