EN
  • EN
  • DE

KSZ8061RNBW

Part No KSZ8061RNBW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN  /  1/1 Transceiver Full Ethernet 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number KSZ8061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1031130-KSZ8061RNBW
Ultra Librarian 3D Model Ultra Librarian KSZ8061RNBW CAD Model

Description

Microchip Technology's KSZ8061RNBW Ethernet Transceiver

The KSZ8061RNBW is a robust, highly integrated Ethernet transceiver from the reputable Microchip Technology. Designed to ensure reliable performance in demanding environments, this transceiver is a perfect solution for applications requiring efficient and secure data transfer through Ethernet connectivity. The KSZ8061RNBW is part of Microchip's KSZ8061 family, known for its exceptional quality and ease of use.

This advanced transceiver is built to support 10BASE-T/100BASE-TX Ethernet protocols, making it versatile for a wide range of network communication tasks. It is equipped with an RMII (Reduced Media Independent Interface) for streamlined connectivity with microcontrollers or processors, thus facilitating a compact and cost-effective network interface design.

One of the standout features of the KSZ8061RNBW is its Quiet-WIRE® technology, which enhances noise immunity and reduces signal emissions, ensuring a more stable and reliable network connection even in electrically noisy environments. This feature is particularly beneficial for industrial and automotive applications where electromagnetic interference is a common challenge.

The device also boasts LinkMD® TDR-based cable diagnostics, which simplifies network maintenance by enabling the detection of common cable faults. This diagnostic capability is invaluable for quickly identifying and resolving issues, minimizing downtime in critical systems.

For energy-conscious designs, the KSZ8061RNBW supports Energy Efficient Ethernet (IEEE 802.3az), which reduces power consumption during periods of low data activity, contributing to a greener and more cost-effective operation. Additionally, its power management features include Microchip's own Power Management Modes, offering various options to optimize power usage based on system requirements.

The KSZ8061RNBW is available in a compact 24-pin QFN package, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, further demonstrating its suitability for a broad spectrum of industrial and automotive applications.

In summary, the Microchip KSZ8061RNBW Ethernet transceiver is a high-performance, feature-rich networking solution that offers noise immunity, energy efficiency, and advanced diagnostics, all within a compact form factor ideal for a variety of challenging environments.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2770 $51.3240
29+ $3.5094 $101.7726
45+ $3.3997 $152.9865
61+ $3.2900 $200.6900
79+ $3.1804 $251.2516
106+ $2.8514 $302.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess